location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B156-002-V2 video splitter DisplayPort 2x DisplayPort

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B156-002-V2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B156-002-V2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332193360 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:38:59
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tripp Lite B156-002-V2 video splitter DisplayPort 2x DisplayPort:
This short summary of the Tripp Lite B156-002-V2 video splitter DisplayPort 2x DisplayPort data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B156-002-V2, DisplayPort, 2x DisplayPort, DISPLAYPORT (MALE), (2) DISPLAYPORT (FEMALE), 3840 x 2160 pixels, Black, 48 bit

Long summary description Tripp Lite B156-002-V2 video splitter DisplayPort 2x DisplayPort:
This is an auto-generated long summary of Tripp Lite B156-002-V2 video splitter DisplayPort 2x DisplayPort based on the first three specs of the first five spec groups.

Tripp Lite B156-002-V2. Video port type: DisplayPort, Video out: 2x DisplayPort, Connector(s): DISPLAYPORT (MALE), (2) DISPLAYPORT (FEMALE). Maximum resolution: 3840 x 2160 pixels, Product color: Black, Color depth: 48 bit. Dimensions (WxDxH): 76,2 x 25,4 x 61,5 mm, Weight: 90 g. Package width: 43,9 mm, Package depth: 142 mm, Package height: 199,9 mm. Cables included: Micro-USB

Ports & interfaces
Video port type *
DisplayPort
Video out *
2x DisplayPort
Video ports quantity *
2
Connector(s)
DISPLAYPORT (MALE), (2) DISPLAYPORT (FEMALE)
Features
Product color
Black
Maximum resolution *
3840 x 2160 pixels
Full HD
Yes
Color depth
48 bit
Cable length
0,15 m
HD-Ready
Yes
HDCP
Yes
Easy to install
Yes
Plug and Play
Yes
Dolby technologies
DTS-HD, Dolby TrueHD
Certification
CE, FCC, RoHS, REACH
Weight & dimensions
Dimensions (WxDxH)
76,2 x 25,4 x 61,5 mm
Weight
90 g
Packaging data
Package width
43,9 mm
Package depth
142 mm
Package height
199,9 mm
Package weight
180 g
Packaging content
Manual
Yes
Cables included
Micro-USB
Technical details
Supported audio channels
7.1
Logistics data
Harmonized System (HS) code
8525,50,3035
Master (outer) case width
152,9 mm
Master (outer) case length
213,1 mm
Master (outer) case height
455,9 mm
Master (outer) case weight
2,15 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332193367
Country of origin
Taiwan
Brand Image Article code product Stock Price from
Tripp Lite B156-004-HD-V3 video splitter DisplayPort 4x HDMI Tripp Lite B156-004-HD-V3 video splitter DisplayPort 4x HDMI
(show image)
B156-004-HD-V3 B156-004-HD-V3 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-008-BH video splitter HDMI 8x RJ-45 Tripp Lite B127A-008-BH video splitter HDMI 8x RJ-45
(show image)
B127A-008-BH B127A-008-BH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI
(show image)
B118-004-UHDINT B118-004-UHDINT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B116-002A-INT video splitter DVI 2x DVI Tripp Lite B116-002A-INT video splitter DVI 2x DVI
(show image)
B116-002A-INT B116-002A-INT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-004-BH video splitter HDMI 4x RJ-45 Tripp Lite B127A-004-BH video splitter HDMI 4x RJ-45
(show image)
B127A-004-BH B127A-004-BH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-UHDINT video splitter HDMI 2x HDMI Tripp Lite B118-002-UHDINT video splitter HDMI 2x HDMI
(show image)
B118-002-UHDINT B118-002-UHDINT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-HDR-V2 video splitter HDMI 2x HDMI Tripp Lite B118-002-HDR-V2 video splitter HDMI 2x HDMI
(show image)
B118-002-HDR-V2 B118-002-HDR-V2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-HDR video splitter HDMI 2x HDMI Tripp Lite B118-002-HDR video splitter HDMI 2x HDMI
(show image)
B118-002-HDR B118-002-HDR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-004-HDR video splitter HDMI 4x HDMI Tripp Lite B118-004-HDR video splitter HDMI 4x HDMI
(show image)
B118-004-HDR B118-004-HDR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-008E-UHD-2 video splitter HDMI 8x HDMI Tripp Lite B118-008E-UHD-2 video splitter HDMI 8x HDMI
(show image)
B118-008E-UHD-2 B118-008E-UHD-2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)