TP-Link logo

TP-Link TL-WR802N wireless router Fast Ethernet Single-band (2.4 GHz) Blue, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
385329
Info modified on:
10 Aug 2023, 14:45:10
Short summary description TP-Link TL-WR802N wireless router Fast Ethernet Single-band (2.4 GHz) Blue, White:

TP-Link TL-WR802N, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Blue, White, Tabletop router

Long summary description TP-Link TL-WR802N wireless router Fast Ethernet Single-band (2.4 GHz) Blue, White:

TP-Link TL-WR802N. WAN connection type: RJ-45. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 152-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product type: Tabletop router, Product color: Blue, White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.