TP-Link logo

TP-Link TL-WPA8630P KIT 1350 Mbit/s Ethernet LAN Wi-Fi White 2 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
302577
Info modified on:
10 Aug 2024, 09:33:15
Short summary description TP-Link TL-WPA8630P KIT 1350 Mbit/s Ethernet LAN Wi-Fi White 2 pc(s):

TP-Link TL-WPA8630P KIT, 1350 Mbit/s, IEEE 1901, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, Gigabit Ethernet, 10,100,1000 Mbit/s, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Long summary description TP-Link TL-WPA8630P KIT 1350 Mbit/s Ethernet LAN Wi-Fi White 2 pc(s):

TP-Link TL-WPA8630P KIT. Maximum data transfer rate: 1350 Mbit/s, Networking standards: IEEE 1901, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, Ethernet LAN interface type: Gigabit Ethernet. Power consumption (typical): 10,8 W, Power consumption (standby): 5 W, AC input voltage: 230 V. Product color: White, LED indicators: Power, Reset, WLAN, Certification: CE. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: macOS. Width: 152 mm, Depth: 75 mm, Height: 42 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.