TP-Link TL-WPA4225 KIT, 500 Mbit/s, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, Fast Ethernet, 10,100 Mbit/s, Wi-Fi 4 (802.11n), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
TP-Link TL-WPA4225 KIT. Maximum data transfer rate: 500 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, Ethernet LAN interface type: Fast Ethernet. Power consumption (typical): 6 W. Product color: White, Certification: CE, FCC. Width: 94 mm, Depth: 54 mm, Height: 40 mm. Compliance certificates: RoHS