TP-Link logo

TP-Link TL-WDR3500 wireless router Fast Ethernet Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85280
Info modified on:
01 Nov 2022, 09:11:56
Short summary description TP-Link TL-WDR3500 wireless router Fast Ethernet Black:

TP-Link TL-WDR3500, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description TP-Link TL-WDR3500 wireless router Fast Ethernet Black:

TP-Link TL-WDR3500. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit AES, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product color: Black. Certification: CE, FCC,IC, RoHS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.