TP-Link logo

TP-Link TL-SG2008 V3 network switch Managed Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27633
Info modified on:
30 May 2023, 12:01:03
Short summary description TP-Link TL-SG2008 V3 network switch Managed Gigabit Ethernet (10/100/1000) Black:

TP-Link TL-SG2008 V3, Managed, Gigabit Ethernet (10/100/1000)

Long summary description TP-Link TL-SG2008 V3 network switch Managed Gigabit Ethernet (10/100/1000) Black:

TP-Link TL-SG2008 V3. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE.... DC input voltage: 12 V. Power connector: DC-in jack

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.