TP-Link logo

TP-Link TL-SG108 V3.0 Unmanaged Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129979
Info modified on:
14 Mar 2024, 19:57:00
Short summary description TP-Link TL-SG108 V3.0 Unmanaged Gigabit Ethernet (10/100/1000) Black:

TP-Link TL-SG108 V3.0, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description TP-Link TL-SG108 V3.0 Unmanaged Gigabit Ethernet (10/100/1000) Black:

TP-Link TL-SG108 V3.0. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4000 entries. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.