TP-Link logo

TP-Link TL-SG1016D network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
319333
Info modified on:
30 Apr 2025, 09:19:56
Short summary description TP-Link TL-SG1016D network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Black:

TP-Link TL-SG1016D, Unmanaged, L2, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description TP-Link TL-SG1016D network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Black:

TP-Link TL-SG1016D. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Rack mounting

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.