TP-Link logo

TP-Link TL-SG1008MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193809
Info modified on:
30 Apr 2025, 09:19:54
Short summary description TP-Link TL-SG1008MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

TP-Link TL-SG1008MP, Unmanaged, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting

Long summary description TP-Link TL-SG1008MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

TP-Link TL-SG1008MP. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 4000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3af, IEEE 802.3at, IEEE 802.3x. Power over Ethernet (PoE). Rack mounting

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.