TP-Link logo

TP-Link TL-MR6400 wireless router Fast Ethernet Single-band (2.4 GHz) 4G Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
770176
Info modified on:
01 Jul 2025, 14:41:21
Short summary description TP-Link TL-MR6400 wireless router Fast Ethernet Single-band (2.4 GHz) 4G Black:

TP-Link TL-MR6400, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, 3G, Black, Tabletop router

Long summary description TP-Link TL-MR6400 wireless router Fast Ethernet Single-band (2.4 GHz) 4G Black:

TP-Link TL-MR6400. WAN connection type: RJ-45. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Mobile network generation: 4G, 2G standards: Edge, GPRS, GSM, 3G standards: HSPA+, UMTS. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Firewall security: DoS, SPI Firewall, IP and MAC Address Binding

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.