TP-Link TD-W8980, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2+
TP-Link TD-W8980. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit AES, 128-bit WEP, 256-bit AES, 3DES, 64-bit WEP, DES, WPA, WPA-PSK, WPA2, WPA2-PSK, Authentication method: MD5, SHA-1. Management protocols: SNMP V1/V2C, Supported network protocols: ATM/PPP. Certification: CE, FCC, RoHS