TP-Link logo

TP-Link TC-7620 modem 680000 Kbit/s

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54731
Info modified on:
07 Oct 2024, 16:00:11
Short summary description TP-Link TC-7620 modem 680000 Kbit/s:

TP-Link TC-7620, 680000 Kbit/s, Internal, 143 Mbit/s, 680 Mbit/s, Black, Plastic

Long summary description TP-Link TC-7620 modem 680000 Kbit/s:

TP-Link TC-7620. Modem speed: 680000 Kbit/s, Antenna type: Internal. Upstream data rate: 143 Mbit/s, Downstream data rate: 680 Mbit/s. Product color: Black, Housing material: Plastic. Cabling technology: 10/100. Power requirements: 12VDC 1A, DC input voltage: 12 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.