TP-Link logo

TP-Link RE200 Network repeater White 10, 100 Mbit/s

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2985
Info modified on:
12 Mar 2024, 11:37:37
Short summary description TP-Link RE200 Network repeater White 10, 100 Mbit/s:

TP-Link RE200, Network repeater, 433 Mbit/s, 10,100 Mbit/s, Internal, 10/100Base-T(X), IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n

Long summary description TP-Link RE200 Network repeater White 10, 100 Mbit/s:

TP-Link RE200. Type: Network repeater, Data transfer rate: 433 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s. Antenna type: Internal. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Host interface: RJ-45. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.