TP-Link logo

TP-Link P1201-16/16-port GPON OLT Managed 2.5G Ethernet (100/1000/2500)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43249
Info modified on:
13 Jul 2023, 08:40:12
Short summary description TP-Link P1201-16/16-port GPON OLT Managed 2.5G Ethernet (100/1000/2500):

TP-Link P1201-16/16-port GPON OLT, Managed, 2.5G Ethernet (100/1000/2500)

Long summary description TP-Link P1201-16/16-port GPON OLT Managed 2.5G Ethernet (100/1000/2500):

TP-Link P1201-16/16-port GPON OLT. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: 2.5G Ethernet (100/1000/2500), Basic switching RJ-45 Ethernet ports quantity: 1, Installed SFP modules quantity: 16, USB 2.0 ports quantity: 1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.