TP-Link logo

TP-Link EC330-G5U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6946
Info modified on:
05 Oct 2023, 15:57:05
Short summary description TP-Link EC330-G5U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Grey:

TP-Link EC330-G5U, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Grey, Tabletop router

Long summary description TP-Link EC330-G5U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Grey:

TP-Link EC330-G5U. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1900 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Supported network protocols: IPv4, IPv6

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.