TP-Link logo

TP-Link Omada EAP225 wireless access point 1350 Mbit/s White Power over Ethernet (PoE)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
432986
Info modified on:
30 Apr 2025, 09:18:39
Short summary description TP-Link Omada EAP225 wireless access point 1350 Mbit/s White Power over Ethernet (PoE):

TP-Link Omada EAP225, 2.4 GHz, 5 GHz, 1350 Mbit/s, 64-bit WEP, 128-bit WEP, 152-bit WEP, SSID, WPA, WPA-PSK, WPA2, WPA2-PSK, 10,100,1000 Mbit/s

Long summary description TP-Link Omada EAP225 wireless access point 1350 Mbit/s White Power over Ethernet (PoE):

TP-Link Omada EAP225. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1350 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, SSID, WPA, WPA-PSK, WPA2, WPA2-PSK. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.