TP-Link logo

TP-Link Archer D50 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94833
Info modified on:
21 Oct 2022, 10:14:32
Short summary description TP-Link Archer D50 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer D50, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL, Black

Long summary description TP-Link Archer D50 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer D50. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: ITU-T G.992.1(G.DMT), ITU-T G.992.2(G.Lite), ITU-T G.994.1 (G.hs), ITU-T G.995.1. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Routing protocols: RIP-1, RIP-2

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.