Topcom logo

Topcom RC-6400 two-way radio 8 channels 446 MHz Black, Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22625
Info modified on:
08 Nov 2022, 09:08:13
End of life date:
05 Jan 2018
Short summary description Topcom RC-6400 two-way radio 8 channels 446 MHz Black, Grey:

Topcom RC-6400, 8 channels, 446 MHz, 6000 m, LCD, AAA, 10 h

Long summary description Topcom RC-6400 two-way radio 8 channels 446 MHz Black, Grey:

Topcom RC-6400. Channels quantity (total): 8 channels, Operating frequency: 446 MHz, Maximum range: 6000 m. Display type: LCD. Battery type: AAA, Battery life (max): 10 h. Weight: 182 g, Package width: 200 mm, Package depth: 235 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.