Topcom KS-4236, 300 m, 300 m, White, LCD, AA, Nickel-Metal Hydride (NiMH)
Topcom KS-4236. Maximum range: 300 m, Maximum outdoor range: 300 m. Product color: White, Display type: LCD. Battery type: AA, Battery technology: Nickel-Metal Hydride (NiMH), AC input voltage: 230 V. Package width: 1448 mm, Package depth: 220 mm, Package height: 80 mm