Thule logo

Thule WingBar Edge 9584 Roof complete rack Aluminium

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21075
Info modified on:
03 Jun 2019, 14:23:07
Short summary description Thule WingBar Edge 9584 Roof complete rack Aluminium:

Thule WingBar Edge 9584, Roof complete rack, Aluminium

Long summary description Thule WingBar Edge 9584 Roof complete rack Aluminium:

Thule WingBar Edge 9584. Product type: Roof complete rack, Maximum weight capacity: 75 kg, Product color: Aluminium. Length: 832 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.