Thule logo

Thule VeloCompact 926 Bicycle carrier Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90692
Info modified on:
14 Mar 2024, 17:42:09
Short summary description Thule VeloCompact 926 Bicycle carrier Black:

Thule VeloCompact 926, Bicycle carrier, Back hitch-mount, Black

Long summary description Thule VeloCompact 926 Bicycle carrier Black:

Thule VeloCompact 926. Product type: Bicycle carrier, Mounting type: Back hitch-mount, Maximum weight capacity: 60 kg. Width: 720 mm, Height: 1030 mm, Weight: 19,2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.