TERRA logo

TERRA ALL-IN-ONE-PC 2210 GREENLINE Intel® Core™ i3 i3-3240 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45353
Info modified on:
28 Jan 2025, 17:24:34
Short summary description TERRA ALL-IN-ONE-PC 2210 GREENLINE Intel® Core™ i3 i3-3240 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black:

TERRA ALL-IN-ONE-PC 2210 GREENLINE, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 7 Professional

Long summary description TERRA ALL-IN-ONE-PC 2210 GREENLINE Intel® Core™ i3 i3-3240 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black:

TERRA ALL-IN-ONE-PC 2210 GREENLINE. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3,4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.