Tefal logo

Tefal VS4003 steam cooker 3 basket(s) Freestanding 1800 W Black, Green, Metallic, Transparent

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156835
Info modified on:
14 Mar 2024, 19:48:06
Short summary description Tefal VS4003 steam cooker 3 basket(s) Freestanding 1800 W Black, Green, Metallic, Transparent:

Tefal VS4003, 3 basket(s), Black, Green, Metallic, Transparent, Freestanding, Buttons, Front, LCD

Long summary description Tefal VS4003 steam cooker 3 basket(s) Freestanding 1800 W Black, Green, Metallic, Transparent:

Tefal VS4003. Number of baskets: 3 basket(s), Product color: Black, Green, Metallic, Transparent, Appliance placement: Freestanding. Timer type: Digital, Delay start (max): 4 h. Power: 1800 W

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.