Tefal logo

Tefal Snack Collection SW852D sandwich maker 700 W Black, Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
379095
Info modified on:
16 Mar 2025, 18:06:10
Short summary description Tefal Snack Collection SW852D sandwich maker 700 W Black, Stainless steel:

Tefal Snack Collection SW852D, Black, Stainless steel, Ready, 225 x 135 mm, 700 W, Type C, 203 mm

Long summary description Tefal Snack Collection SW852D sandwich maker 700 W Black, Stainless steel:

Tefal Snack Collection SW852D. Product color: Black, Stainless steel, LED indicators: Ready, Cooking surface (W x D): 225 x 135 mm. Power: 700 W, Power plug type: Type C. Width: 203 mm, Depth: 280 mm, Height: 361 mm. Quantity per pack: 1 pc(s), Package width: 203 mm, Package depth: 280 mm. Country of origin: China

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.