Tefal logo

Tefal RK7458 6 L 820 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49594
Info modified on:
22 Feb 2024, 04:12:22
Short summary description Tefal RK7458 6 L 820 W Black:

Tefal RK7458, 6 L, 820 W, Black, 1,8 L, 339 mm, 455 mm

Long summary description Tefal RK7458 6 L 820 W Black:

Tefal RK7458. Capacity: 6 L, Power: 820 W, Product color: Black. Package width: 339 mm, Package depth: 455 mm, Package height: 289 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.