Tefal logo

Tefal Crep'Party Nutella crepe maker 6 crepe(s) 1000 W Brown, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95910
Info modified on:
21 Jun 2022, 23:09:26
Short summary description Tefal Crep'Party Nutella crepe maker 6 crepe(s) 1000 W Brown, White:

Tefal Crep'Party Nutella, 6 crepe(s), Brown, White, 12 cm, Thermoplastic, 40,6 cm, 27,5 cm

Long summary description Tefal Crep'Party Nutella crepe maker 6 crepe(s) 1000 W Brown, White:

Tefal Crep'Party Nutella. Number of crepes: 6 crepe(s), Product color: Brown, White, Crepe diameter: 12 cm. Power: 1000 W. Country of origin: France. Package width: 315 mm, Package depth: 490 mm, Package height: 94 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.