Tefal logo

Tefal Easy Pressing GV5245 1 L Ultragliss soleplate Lilac, White

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125533
Info modified on:
14 Mar 2024, 17:34:26
Short summary description Tefal Easy Pressing GV5245 1 L Ultragliss soleplate Lilac, White:

Tefal Easy Pressing GV5245, Ultragliss soleplate, 4,5 bar, 1 L, 90 g/min, Lilac, White, 7 min

Long summary description Tefal Easy Pressing GV5245 1 L Ultragliss soleplate Lilac, White:

Tefal Easy Pressing GV5245. Soleplate type: Ultragliss soleplate, Maximum steam pressure: 4,5 bar, Water tank capacity: 1 L. AC input voltage: 230 V, AC input frequency: 50 Hz. Cord fastening system: EasyCord. Power: 2200 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.