Tefal logo

Tefal OptiGrill Elite GC750D contact grill

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136950
Info modified on:
25 Aug 2024, 20:34:41
Short summary description Tefal OptiGrill Elite GC750D contact grill:

Tefal OptiGrill Elite GC750D, Black, Stainless steel, Square, Touch, 300 x 200 mm, Thermoplastic, 2000 W

Long summary description Tefal OptiGrill Elite GC750D contact grill:

Tefal OptiGrill Elite GC750D. Product color: Black, Stainless steel, Form factor: Square, Control type: Touch. Power: 2000 W, Power plug type: Type F (CEE 7/4). Width: 363 mm, Depth: 341 mm, Height: 180 mm. Package width: 229 mm, Package depth: 399 mm, Package height: 369 mm. Quantity per intermodal container (20ft): 672 pc(s), Quantity per intermodal container (40ft): 1440 pc(s), Quantity per intermodal container (40ft, HC): 1500 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.