Tefal logo

Tefal Mineralia Force G12304 frying pan All-purpose pan Round

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13228
Info modified on:
14 Mar 2024, 19:44:11
Short summary description Tefal Mineralia Force G12304 frying pan All-purpose pan Round:

Tefal Mineralia Force G12304, Round, All-purpose pan, Black, Grey, 175 °C, Aluminium, Thermo-Spot

Long summary description Tefal Mineralia Force G12304 frying pan All-purpose pan Round:

Tefal Mineralia Force G12304. Shape: Round, Type: All-purpose pan, Product color: Black, Grey. Width: 260 mm, Depth: 436 mm, Height: 75 mm. Quantity per pack: 1 pc(s), Package width: 260 mm, Package depth: 436 mm. Pallet width: 81 cm, Pallet length: 120 cm, Pallet height: 125 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.