Tefal So Recycled G11003, Round, All-purpose pan, Black, Titanium Pro, 175 °C, Aluminium
Tefal So Recycled G11003. Shape: Round, Type: All-purpose pan, Product color: Black. Diameter: 22 cm, Weight: 669 g. Package width: 225 mm, Package depth: 380 mm, Package height: 72 mm. Pallet width: 81 cm, Pallet length: 120 cm, Pallet height: 125 cm