Tefal logo

Tefal FV9740 iron Dry & Steam iron Durilium soleplate 2800 W Black, Grey, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130163
Info modified on:
14 May 2024, 12:16:59
Short summary description Tefal FV9740 iron Dry & Steam iron Durilium soleplate 2800 W Black, Grey, White:

Tefal FV9740, Dry & Steam iron, Durilium soleplate, 2,5 m, 230 g/min, Black, Grey, White, 55 g/min

Long summary description Tefal FV9740 iron Dry & Steam iron Durilium soleplate 2800 W Black, Grey, White:

Tefal FV9740. Type: Dry & Steam iron, Soleplate type: Durilium soleplate, Cord length: 2,5 m. Iron power: 2800 W. Width: 153 mm, Depth: 314 mm, Height: 155 mm. Package width: 167 mm, Package depth: 339 mm, Package height: 196 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.