Tefal logo

Tefal EasyGliss FV3930 iron Dry & Steam iron Durilium soleplate 2300 W Purple, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127419
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Tefal EasyGliss FV3930 iron Dry & Steam iron Durilium soleplate 2300 W Purple, White:

Tefal EasyGliss FV3930, Dry & Steam iron, Durilium soleplate, 2 m, 130 g/min, Purple, White, 40 g/min

Long summary description Tefal EasyGliss FV3930 iron Dry & Steam iron Durilium soleplate 2300 W Purple, White:

Tefal EasyGliss FV3930. Type: Dry & Steam iron, Soleplate type: Durilium soleplate, Cord length: 2 m. Cord fastening system: EasyCord. Iron power: 2300 W. Width: 340 mm, Depth: 150 mm, Height: 180 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.