Tefal logo

Tefal Maestro 2 FV1845E0 Dry & Steam iron CeramicGlide soleplate 2300 W Blue, White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145347
Info modified on:
14 Mar 2024, 19:49:18
Short summary description Tefal Maestro 2 FV1845E0 Dry & Steam iron CeramicGlide soleplate 2300 W Blue, White:

Tefal Maestro 2 FV1845E0, Dry & Steam iron, CeramicGlide soleplate, 1,95 m, 110 g/min, Blue, White, 35 g/min

Long summary description Tefal Maestro 2 FV1845E0 Dry & Steam iron CeramicGlide soleplate 2300 W Blue, White:

Tefal Maestro 2 FV1845E0. Type: Dry & Steam iron, Soleplate type: CeramicGlide soleplate, Cord length: 1,95 m. Iron power: 2300 W. Width: 122 mm, Depth: 290 mm, Height: 170 mm. Package width: 134 mm, Package depth: 323 mm, Package height: 175 mm. Pallet width: 80 cm, Pallet length: 120 cm, Pallet height: 124,8 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.