Tefal E49322, Stainless steel, Stainless steel, Stainless steel, Glass, 210 °C, Ceramic, Gas, Halogen, Induction, Sealed plate
Tefal E49322. Product color: Stainless steel, Material: Stainless steel, Internal coating: Stainless steel. Weight: 1,3 kg, Package depth: 298 mm, Package width: 216 mm. Package weight: 1,73 kg