Tefal logo

Tefal Exception C63332 frying pan All-purpose pan Round

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89462
Info modified on:
14 Mar 2024, 19:27:54
Short summary description Tefal Exception C63332 frying pan All-purpose pan Round:

Tefal Exception C63332, Round, All-purpose pan, Black, Titanium Tech+, 175 °C, Aluminium

Long summary description Tefal Exception C63332 frying pan All-purpose pan Round:

Tefal Exception C63332. Shape: Round, Type: All-purpose pan, Product color: Black. Diameter: 24 cm, Weight: 1,87 kg. Package width: 256 mm, Package depth: 432 mm, Package height: 95 mm. Doesn't contain: Perfluorooctanoic Acid (PFOA). Quantity per intermodal container (20ft): 1892 pc(s), Quantity per intermodal container (40ft): 3888 pc(s), Quantity per intermodal container (40ft, HC): 4552 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.