Tefal Revelation Plus C26219, Round, Wok/Stir-Fry pan, Black, Intensy, 175 °C, Aluminium
Tefal Revelation Plus C26219. Shape: Round, Type: Wok/Stir-Fry pan, Product color: Black. Diameter: 28 cm, Weight: 1,25 kg. Package width: 300 mm, Package depth: 483 mm, Package height: 110 mm. Doesn't contain: Perfluorooctanoic Acid (PFOA). Pallet width: 80 cm, Pallet length: 120 cm, Pallet height: 125 cm