Techly logo

Techly I-WL-REPEATER bridge/repeater 300 Mbit/s White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48027
Info modified on:
10 Aug 2024, 09:59:07
Short summary description Techly I-WL-REPEATER bridge/repeater 300 Mbit/s White:

Techly I-WL-REPEATER, 300 Mbit/s, White

Long summary description Techly I-WL-REPEATER bridge/repeater 300 Mbit/s White:

Techly I-WL-REPEATER. Maximum data transfer rate: 300 Mbit/s, Supported data transfer rates: 10/100Mbps. Antenna type: 2x2, Antenna gain level (max): 2 dBi. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Frequency band: 2.4 GHz. Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, Networking features: Bridge, Client, Repeater (Extender), Access Point (AP mode). Connectivity technology: Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.