Techly logo

Techly I-CASE M10-KSP patch panel 1U

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27623
Info modified on:
31 Mar 2023, 11:25:57
Short summary description Techly I-CASE M10-KSP patch panel 1U:

Techly I-CASE M10-KSP, Grey, Rack mounting, 1U, ProfessionalBarcode8054529026814ColorGreyWeight0.2160CertificationsISO 9001:2008, 253 mm, 43 mm

Long summary description Techly I-CASE M10-KSP patch panel 1U:

Techly I-CASE M10-KSP. Product color: Grey, Mounting: Rack mounting, Rack capacity: 1U. Certification: ProfessionalBarcode8054529026814ColorGreyWeight0.2160CertificationsISO 9001:2008. Width: 253 mm, Height: 43 mm, Depth: 13 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.