Techair XM102, Optical, USB Type-A + PS/2, 800 DPI, Black
Techair XM102. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 2. Product color: Black