TCL logo

TCL Xess 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey 560 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153886
Info modified on:
22 Jul 2024, 10:01:02
Short summary description TCL Xess 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey 560 cd/m²:

TCL Xess, 139,7 cm (55"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Grey

Long summary description TCL Xess 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey 560 cd/m²:

TCL Xess. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 2100, Display brightness: 560 cd/m². Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.