TCL U55P6006, 139,7 cm (55"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, 280 cd/m²
TCL U55P6006. Display diagonal: 139,7 cm (55"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product color: Silver, Panel mounting interface: 200 x 200 mm. Video formats supported: H.264, H.265, MPEG2, Video apps: Netflix, YouTube. HDMI version: 2.0b, Consumer Electronics Control (CEC): T-link. RMS rated power: 16 W, Audio decoders: Dolby Digital, Dolby Digital Plus