TCL logo

TCL F49S5906 hospitality TV 124,5 cm (49") Full HD 300 cd/m² Smart TV Silver 16 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67781
Info modified on:
27 May 2024, 12:46:42
Short summary description TCL F49S5906 hospitality TV 124,5 cm (49") Full HD 300 cd/m² Smart TV Silver 16 W:

TCL F49S5906, 124,5 cm (49"), Full HD, 1920 x 1080 pixels, LED, 16:9, 300 cd/m²

Long summary description TCL F49S5906 hospitality TV 124,5 cm (49") Full HD 300 cd/m² Smart TV Silver 16 W:

TCL F49S5906. Display diagonal: 124,5 cm (49"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Silver, Panel mounting interface: 400 x 400 mm. Video formats supported: AVI, MKV, MP4, MPEG4, TS, WMV, Audio formats supported: MP3. RMS rated power: 16 W, Audio decoders: Dolby Digital Plus. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.