TCL logo

TCL B05-2320 laptop Intel® Celeron® B820 35,6 cm (14") 2 GB 320 GB HDD Windows 8 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54295
Info modified on:
01 Feb 2025, 04:43:52
Short summary description TCL B05-2320 laptop Intel® Celeron® B820 35,6 cm (14") 2 GB 320 GB HDD Windows 8 Black:

TCL B05-2320, Intel® Celeron®, 1,7 GHz, 35,6 cm (14"), 2 GB, 320 GB, Windows 8

Long summary description TCL B05-2320 laptop Intel® Celeron® B820 35,6 cm (14") 2 GB 320 GB HDD Windows 8 Black:

TCL B05-2320. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B820, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 2 GB. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product color: Black. Weight: 1,9 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.