TCL logo

TCL 75P616 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Titanium 360 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20425
Info modified on:
22 Jul 2024, 10:02:18
Short summary description TCL 75P616 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Titanium 360 cd/m²:

TCL 75P616, 165,1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Titanium

Long summary description TCL 75P616 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Titanium 360 cd/m²:

TCL 75P616. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Display brightness: 360 cd/m², Response time: 10 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.