TCL logo

TCL 50Q637 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55714
Info modified on:
22 Jul 2024, 10:02:32
Short summary description TCL 50Q637 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

TCL 50Q637, 127 cm (50"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description TCL 50Q637 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

TCL 50Q637. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Response time: 9,5 ms, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.