TCL logo

TCL 50P616 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24188
Info modified on:
22 Jul 2024, 10:02:30
Short summary description TCL 50P616 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

TCL 50P616, 127 cm (50"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description TCL 50P616 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:

TCL 50P616. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1500, Display brightness: 300 cd/m², Response time: 10 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.