TCL logo

TCL P7K 43P7K TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Metallic 430 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8800
Info modified on:
05 Jun 2025, 10:49:32
Short summary description TCL P7K 43P7K TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Metallic 430 cd/m²:

TCL P7K 43P7K, 109,2 cm (43"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Metallic

Long summary description TCL P7K 43P7K TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Metallic 430 cd/m²:

TCL P7K 43P7K. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 3400, Display brightness: 430 cd/m², Response time: 6,5 ms, Contrast ratio (typical): 5000:1. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.