TCL logo

TCL A323 80 cm (31.5") HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62543
Info modified on:
22 Jul 2024, 10:01:58
Short summary description TCL A323 80 cm (31.5") HD Smart TV Wi-Fi Black:

TCL A323, 80 cm (31.5"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description TCL A323 80 cm (31.5") HD Smart TV Wi-Fi Black:

TCL A323. Display diagonal: 80 cm (31.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.