Targus logo

Targus 10.2" Zamba 25,9 cm (10.2") Sleeve case Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11188
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus 10.2" Zamba 25,9 cm (10.2") Sleeve case Red:

Targus 10.2" Zamba, Sleeve case, 25,9 cm (10.2"), 180 g

Long summary description Targus 10.2" Zamba 25,9 cm (10.2") Sleeve case Red:

Targus 10.2" Zamba. Case type: Sleeve case, Maximum screen size: 25,9 cm (10.2"). Weight: 180 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.