Targus logo

Targus TSB944EU backpack Black, Yellow Polyurethane

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214152
Info modified on:
14 Mar 2024, 19:46:40
Short summary description Targus TSB944EU backpack Black, Yellow Polyurethane:

Targus TSB944EU, Unisex, 39,6 cm (15.6"), Notebook compartment, Polyurethane

Long summary description Targus TSB944EU backpack Black, Yellow Polyurethane:

Targus TSB944EU. Product main color: Black, Yellow, Coloration: Monochromatic, Recommended gender: Unisex. Width: 310 mm, Depth: 490 mm, Height: 235 mm. Package width: 110 mm, Package depth: 335 mm, Package height: 520 mm. Material: Polyurethane. Quantity per pallet: 70 pc(s), Master (outer) case width: 437 mm, Master (outer) case length: 525 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.